Crouzet Microswitch, Pushbutton, Spdt, 3A, 48Vdc; Microswitch Type Crouzet 83151001

Description
MICROSWITCH, PUSHBUTTON, SPDT, 3A, 48VDC; Microswitch Type:Miniature; Microswitch Actuator:Plunger; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:3A; Contact Voltage DC Nom:48VDC; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, PUSHBUTTON, SPDT, 3A, 48VDC; Microswitch Type:Miniature; Microswitch Actuator:Plunger; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:3A; Contact Voltage DC Nom:48VDC; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Pushbutton, Spdt, 3A, 48Vdc; Microswitch Type Crouzet - 86T2336 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Pushbutton, Spdt, 3A, 48Vdc; Microswitch Type Crouzet
86T2336
Microswitch, Pushbutton, Spdt, 3A, 48Vdc; Microswitch Type Crouzet 86T2336
MICROSWITCH, PUSHBUTTON, SPDT, 3A, 48VDC; Microswitch Type:Miniature; Microswitch Actuator:Plunger; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:3A; Contact Voltage DC Nom:48VDC; Product Range:- RoHS Compliant: Yes

MICROSWITCH, PUSHBUTTON, SPDT, 3A, 48VDC; Microswitch Type:Miniature; Microswitch Actuator:Plunger; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:3A; Contact Voltage DC Nom:48VDC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
83151001
Basic / Snap Action Switches 83151001
Basic / Snap Action Switches MICROSWITCH HERMETICALLY SEALED 3 PIN BASIC

Basic / Snap Action Switches MICROSWITCH HERMETICALLY SEALED 3 PIN BASIC

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 86T2336 83151001
Product Name Microswitch, Pushbutton, Spdt, 3A, 48Vdc; Microswitch Type Crouzet Basic / Snap Action Switches
Actuator Style Pushbutton Style
Common Size Miniature
Standards and Certifications RoHS RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
D2F Ultra Subminiature Basic Switch - D2F-01FL30-A - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP40
View Details
Single Break, Ultra Small Subminiature Basic Switches - B1 - OTTO Controls
Specs
Actuator Style Pushbutton Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details
Micro Switches - 8046240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Button
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details