Basic / Snap Action Switches SLDSW 5A 0.5M RLR 79211674
MICROSWITCH, ROLLER, SPDT, 5A, 250VAC; Microswitch Type:Standard; Microswitch Actuator:Roller Lever; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:5A; Contact Voltage DC Nom:-; Product Range:- RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Snap Action Switches | Snap Action Switches |
| Product Number | 831390CAB.5.R | 28C5350 |
| Product Name | Basic / Snap Action Switches | Microswitch, Roller, Spdt, 5A, 250Vac; Microswitch Type Crouzet |
| Actuator Style | Pushbutton Style; Plunger | Roller Style |
| Operating Temp | -40 to 221 F (-40 to 105 C) | |
| Pole and Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) |
| Maximum Current | 6 amps | 5 amps |
| AC Voltage Rating | 250 volts |