Crouzet Microswitch, Spdt, 6A, 250Vac; Microswitch Type Crouzet 83139012

Description
MICROSWITCH, SPDT, 6A, 250VAC; Microswitch Type:Standard; Microswitch Actuator:-; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:-; Operating Force Max:3N RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, SPDT, 6A, 250VAC; Microswitch Type:Standard; Microswitch Actuator:-; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:-; Operating Force Max:3N RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Spdt, 6A, 250Vac; Microswitch Type Crouzet - 75R7486 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt, 6A, 250Vac; Microswitch Type Crouzet
75R7486
Microswitch, Spdt, 6A, 250Vac; Microswitch Type Crouzet 75R7486
MICROSWITCH, SPDT, 6A, 250VAC; Microswitch Type:Standard; Microswitch Actuator:-; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:-; Operating Force Max:3N RoHS Compliant: Yes

MICROSWITCH, SPDT, 6A, 250VAC; Microswitch Type:Standard; Microswitch Actuator:-; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Current Max:6A; Contact Voltage DC Nom:-; Product Range:-; Operating Force Max:3N RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
83139012
Basic / Snap Action Switches 83139012
Basic / Snap Action Switches CROUZET MICROSWITCHES 831390 I A S0.5 139EX R28.7 SP3246

Basic / Snap Action Switches CROUZET MICROSWITCHES 831390 I A S0.5 139EX R28.7 SP3246

Buy Now

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 75R7486 83139012
Product Name Microswitch, Spdt, 6A, 250Vac; Microswitch Type Crouzet Basic / Snap Action Switches
Common Size Standard
Unlock Full Specs
to access all available technical data

Similar Products

Two-Step Trigger Switch - U2-618 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2EW Sealed Ultra Subminiature Basic Switch - D2EW-A02HS - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Pole and Throw Specifications Single Pole, Single Throw (SPST); SPST-NO
View Details
Micro Switches - 241250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Short Roller Lever
Common Size Miniature
Standards and Certifications RoHS
View Details
Snap Action Switches - K1145711 - TE Connectivity
Specs
Actuator Style Lever Style
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details