Crouzet Switch; Snap Action; 5 A; 125/250 V; SPDT; 0.17; 1.17 in.; Silver Alloy 831370C3.W

Description
5 A, SPDT Switch Type, Miniature Side Rotary Switches Glass filled polyamide case material Silver contact material These miniature side rotary switches have stainless steel wire actuators.
Datasheet
Description
5 A, SPDT Switch Type, Miniature Side Rotary Switches Glass filled polyamide case material Silver contact material These miniature side rotary switches have stainless steel wire actuators.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch; Snap Action; 5 A; 125/250 V; SPDT; 0.17; 1.17 in.; Silver Alloy - 70158846 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch; Snap Action; 5 A; 125/250 V; SPDT; 0.17; 1.17 in.; Silver Alloy
70158846
Switch; Snap Action; 5 A; 125/250 V; SPDT; 0.17; 1.17 in.; Silver Alloy 70158846
5 A, SPDT Switch Type, Miniature Side Rotary Switches Glass filled polyamide case material Silver contact material These miniature side rotary switches have stainless steel wire actuators.

5 A, SPDT Switch Type, Miniature Side Rotary Switches

  • Glass filled polyamide case material
  • Silver contact material
    These miniature side rotary switches have stainless steel wire actuators.
Supplier's Site
Sheung Wan, Hong Kong
Basic / Snap Action Switches
831370C3.W
Basic / Snap Action Switches 831370C3.W
Basic / Snap Action Switches ROTSW 5A 1 4 WIRE R=100

Basic / Snap Action Switches ROTSW 5A 1 4 WIRE R=100

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 70158846 831370C3.W
Product Name Switch; Snap Action; 5 A; 125/250 V; SPDT; 0.17; 1.17 in.; Silver Alloy Basic / Snap Action Switches
Actuator Style Wireform
Common Size Miniature
Base Material Thermoplastic / Plastic
Standards and Certifications CSA Mark; VDE
Operating Temp -4 to 257 F (-20 to 125 C) -4 to 257 F (-20 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - 450-3326-2-ND - DigiKey
Specs
Actuator Style Angled Toggle (Detector)
Operating Temp 14 to 140 F (-10 to 60 C)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-C002H - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details
Two-Step Trigger Switch - U2-618 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 2496861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details