Crouzet Basic / Snap Action Switches 831370C2.W

Description
Basic / Snap Action Switches ROTSW 5A SLDR WIRE R=100
Datasheet
Description
Basic / Snap Action Switches ROTSW 5A SLDR WIRE R=100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Basic / Snap Action Switches
831370C2.W
Basic / Snap Action Switches 831370C2.W
Basic / Snap Action Switches ROTSW 5A SLDR WIRE R=100

Basic / Snap Action Switches ROTSW 5A SLDR WIRE R=100

Buy Now Datasheet
Switch; Snap Action; 5 A; 125/250 V; SPDT; 0.17; 1.17 in.; Silver Alloy - 70158845 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch; Snap Action; 5 A; 125/250 V; SPDT; 0.17; 1.17 in.; Silver Alloy
70158845
Switch; Snap Action; 5 A; 125/250 V; SPDT; 0.17; 1.17 in.; Silver Alloy 70158845
5 A, SPDT Switch Type, Miniature Side Rotary Switches Glass filled polyamide case material Silver contact material These miniature side rotary switches have stainless steel wire actuators.

5 A, SPDT Switch Type, Miniature Side Rotary Switches

  • Glass filled polyamide case material
  • Silver contact material
    These miniature side rotary switches have stainless steel wire actuators.
Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Snap Action Switches Snap Action Switches
Product Number 831370C2.W 70158845
Product Name Basic / Snap Action Switches Switch; Snap Action; 5 A; 125/250 V; SPDT; 0.17; 1.17 in.; Silver Alloy
Actuator Style Pushbutton Style; Plunger Wireform
Operating Temp -40 to 221 F (-40 to 105 C) -4 to 257 F (-20 to 125 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 6 amps 5 amps
AC Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Two-Step Trigger Switch Qualified to M8805/111-03 - U2-082 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-A053D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 5.4 oz (1.5 N)
View Details
Micro Switches - 8046206 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Long roller lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Snap Action Switches - K1122716 - TE Connectivity
Specs
Actuator Style Pushbutton Style; Pin Plunger
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details