Crouzet Snap Action, Limit Switches 83123024

Description
SLDSW 5A IP66 2.2METER CABLE
Request a Quote Datasheet
Description
SLDSW 5A IP66 2.2METER CABLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 966-1869-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
966-1869-ND
Snap Action, Limit Switches 966-1869-ND
SLDSW 5A IP66 2.2METER CABLE

SLDSW 5A IP66 2.2METER CABLE

Buy Now Datasheet
Basic / Snap Action Switches - 83123024 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Basic / Snap Action Switches
83123024
Basic / Snap Action Switches 83123024
Basic / Snap Action Switches SLDSW 5A IP66 2.2M Cable

Basic / Snap Action Switches SLDSW 5A IP66 2.2M Cable

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 966-1869-ND 83123024
Product Name Snap Action, Limit Switches Basic / Snap Action Switches
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - 450-1447-ND - DigiKey
Specs
Actuator Style Lever Style
Operating Temp -4 to 266 F (-20 to 130 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
3AT Series High Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 450 F (-54 to 232 C)
Maximum Current 1 amps
View Details
Single Break, Ultra Small Subminiature Basic Switches with Integral Levers - B1-5 - OTTO Controls
Specs
Actuator Style Lever Style
Common Size Subminiature
Operating Temp -67 to 257 F (-55 to 125 C)
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-ER063FR - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details