Crouzet Snap Action, Limit Switches 83123018

Description
SWITCH SNAP ACTION SPDT 5A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 5A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 966-1381-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
966-1381-ND
Snap Action, Limit Switches 966-1381-ND
SWITCH SNAP ACTION SPDT 5A 250V

SWITCH SNAP ACTION SPDT 5A 250V

Buy Now Datasheet
Microswitch, Button, Spdt; Microswitch Type Crouzet - 34B3990 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Button, Spdt; Microswitch Type Crouzet
34B3990
Microswitch, Button, Spdt; Microswitch Type Crouzet 34B3990
MICROSWITCH, BUTTON, SPDT; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Cable; Contact Current Max:-; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:-RoHS Compliant: Yes

MICROSWITCH, BUTTON, SPDT; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Cable; Contact Current Max:-; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:-RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
83123018
Basic / Snap Action Switches 83123018
Basic / Snap Action Switches 5A 250VAC .5m Cable Spherical Cover

Basic / Snap Action Switches 5A 250VAC .5m Cable Spherical Cover

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 966-1381-ND 34B3990 83123018
Product Name Snap Action, Limit Switches Microswitch, Button, Spdt; Microswitch Type Crouzet Basic / Snap Action Switches
Actuator Style Round (Pin Plunger) Button
Features Dustproof
Standards and Certifications RoHS
Operating Temp 32 to 185 F (0 to 85 C) 32 to 185 F (0 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 7972517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Roller lever
Standards and Certifications RoHS
Actuating Force 4.62 oz (1.28 N)
View Details
D2A Ultra Subminiature Detection Switch - D2A-2120 - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Standards and Certifications IP00
View Details
3 suppliers
Snap Action Switches - 1-2435262-0 - TE Connectivity
Specs
Actuator Style Roller Style; Roller
Common Size Miniature
Standards and Certifications RoHS
View Details
4AT Series Low Temperature Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -275 to 275 F (-171 to 135 C)
Maximum Current 3 amps
View Details