Crouzet Snap Action, Limit Switches 83123014

Description
SLDSW 5A NOCBL FLTPB PLSENVBT
Request a Quote Datasheet
Description
SLDSW 5A NOCBL FLTPB PLSENVBT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 83123014-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
83123014-ND
Snap Action, Limit Switches 83123014-ND
SLDSW 5A NOCBL FLTPB PLSENVBT

SLDSW 5A NOCBL FLTPB PLSENVBT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Snap Action Switches
Product Number 83123014-ND
Product Name Snap Action, Limit Switches
Actuator Style Round (Pin Plunger)
Features Dustproof
Standards and Certifications RoHS
Operating Temp 32 to 185 F (0 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

U2-025 - U2-025 - OTTO Controls
OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 8046237 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Short lever
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R5-EL053FL - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 5.4 oz (1.5 N)
View Details