Crouzet Snap Action, Limit Switches 83123005

Description
SWITCH SNAP ACTION SPDT 5A 250V
Request a Quote Datasheet
Description
SWITCH SNAP ACTION SPDT 5A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action, Limit Switches - 966-1383-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
966-1383-ND
Snap Action, Limit Switches 966-1383-ND
SWITCH SNAP ACTION SPDT 5A 250V

SWITCH SNAP ACTION SPDT 5A 250V

Buy Now Datasheet
Microswitch, Button, Spdt; Microswitch Type Crouzet - 34B3987 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Button, Spdt; Microswitch Type Crouzet
34B3987
Microswitch, Button, Spdt; Microswitch Type Crouzet 34B3987
MICROSWITCH, BUTTON, SPDT; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Cable; Contact Current Max:-; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:-RoHS Compliant: Yes

MICROSWITCH, BUTTON, SPDT; Microswitch Type:Snap Action; Microswitch Actuator:Pin Plunger; Contact Configuration:SPDT; Switch Terminals:Cable; Contact Current Max:-; Contact Voltage DC Nom:-; Product Range:-; Contact Voltage AC Nom:-RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Basic / Snap Action Switches
83123005
Basic / Snap Action Switches 83123005
Basic / Snap Action Switches SLDSW 5A 2.0M FLTPB

Basic / Snap Action Switches SLDSW 5A 2.0M FLTPB

Buy Now

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches
Product Number 966-1383-ND 34B3987 83123005
Product Name Snap Action, Limit Switches Microswitch, Button, Spdt; Microswitch Type Crouzet Basic / Snap Action Switches
Actuator Style Round (Pin Plunger) Button
Features Dustproof
Standards and Certifications RoHS RoHS
Operating Temp 32 to 185 F (0 to 85 C) 32 to 185 F (0 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action Switches - 2351454-1 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Miniature
Actuator Material Metallic
View Details
2 suppliers
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-ER063D - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 7.19 oz (2 N)
View Details
Single-Step Trigger Switch - U2-054 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 241233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Standards and Certifications RoHS
View Details