Crouzet Microswitch, Spdt-Db, 10A, 250Vac; Microswitch Type Crouzet 831120C1.0

Description
MICROSWITCH, SPDT-DB, 10A, 250VAC; Microswitch Type:Standard; Microswitch Actuator:-; Contact Configuration:SPDT-D B; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:83112 Series RoHS Compliant: Yes
Datasheet
Description
MICROSWITCH, SPDT-DB, 10A, 250VAC; Microswitch Type:Standard; Microswitch Actuator:-; Contact Configuration:SPDT-D B; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:83112 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microswitch, Spdt-Db, 10A, 250Vac; Microswitch Type Crouzet - 49AC1663 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, Spdt-Db, 10A, 250Vac; Microswitch Type Crouzet
49AC1663
Microswitch, Spdt-Db, 10A, 250Vac; Microswitch Type Crouzet 49AC1663
MICROSWITCH, SPDT-DB, 10A, 250VAC; Microswitch Type:Standard; Microswitch Actuator:-; Contact Configuration:SPDT-D B; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:83112 Series RoHS Compliant: Yes

MICROSWITCH, SPDT-DB, 10A, 250VAC; Microswitch Type:Standard; Microswitch Actuator:-; Contact Configuration:SPDT-DB; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage DC Nom:-; Product Range:83112 Series RoHS Compliant: Yes

Supplier's Site
Basic / Snap Action Switches - 831120C1.0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Basic / Snap Action Switches
831120C1.0
Basic / Snap Action Switches 831120C1.0
Basic / Snap Action Switches SNSW 10A SCRW NONE

Basic / Snap Action Switches SNSW 10A SCRW NONE

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 49AC1663 831120C1.0
Product Name Microswitch, Spdt-Db, 10A, 250Vac; Microswitch Type Crouzet Basic / Snap Action Switches
Common Size Standard
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 10 amps 5 amps
Terminal Type Screw; Screw
Unlock Full Specs
to access all available technical data

Similar Products

AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-EL003MP - Aratas America LLC
Specs
Actuator Style Pushbutton Style
Common Size Standard
Actuating Force 3.6 oz (1 N)
View Details
Two-Step Trigger Switch Qualified to M8805/111-06 - U2-084 - OTTO Controls
Specs
Actuator Style Lever Style
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Micro Switches - 8046278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Standards and Certifications RoHS
View Details