Crouzet Micro Sw, Button, Spdt, 17.5A 250V; Microswitch Type Crouzet 831060C3.0

Description
MICRO SW, BUTTON, SPDT, 17.5A 250V; Microswitch Type:Standard; Microswitch Actuator:Pin Plunger; Contact Configuration:-; Switch Terminals:Quick Connect; Contact Current Max:16A; Contact Voltage DC Nom:-; Product Range:83106 Series RoHS Compliant: Yes
Datasheet
Description
MICRO SW, BUTTON, SPDT, 17.5A 250V; Microswitch Type:Standard; Microswitch Actuator:Pin Plunger; Contact Configuration:-; Switch Terminals:Quick Connect; Contact Current Max:16A; Contact Voltage DC Nom:-; Product Range:83106 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Micro Sw, Button, Spdt, 17.5A 250V; Microswitch Type Crouzet - 08H0982 - Newark, An Avnet Company
Chicago, IL, United States
Micro Sw, Button, Spdt, 17.5A 250V; Microswitch Type Crouzet
08H0982
Micro Sw, Button, Spdt, 17.5A 250V; Microswitch Type Crouzet 08H0982
MICRO SW, BUTTON, SPDT, 17.5A 250V; Microswitch Type:Standard; Microswitch Actuator:Pin Plunger; Contact Configuration:-; Switch Terminals:Quick Connect; Contact Current Max:16A; Contact Voltage DC Nom:-; Product Range:83106 Series RoHS Compliant: Yes

MICRO SW, BUTTON, SPDT, 17.5A 250V; Microswitch Type:Standard; Microswitch Actuator:Pin Plunger; Contact Configuration:-; Switch Terminals:Quick Connect; Contact Current Max:16A; Contact Voltage DC Nom:-; Product Range:83106 Series RoHS Compliant: Yes

Supplier's Site
Basic / Snap Action Switches - 831060C3.0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Basic / Snap Action Switches
831060C3.0
Basic / Snap Action Switches 831060C3.0
Basic / Snap Action Switches SNSW 10A 1 4 NONE

Basic / Snap Action Switches SNSW 10A 1 4 NONE

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches
Product Number 08H0982 831060C3.0
Product Name Micro Sw, Button, Spdt, 17.5A 250V; Microswitch Type Crouzet Basic / Snap Action Switches
Common Size Standard
Standards and Certifications RoHS RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 16 amps 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

D2F Ultra Subminiature Basic Switch - D2F-FL3-A1 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
3 suppliers
AT Series Hermetic Snap Action Positon Switches -  - Sensata Technologies
Specs
Actuator Style Pushbutton Style
Operating Temp -65 to 275 F (-54 to 135 C)
Maximum Current 3 amps
View Details
Micro Switches - 241249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Style Snap
Standards and Certifications RoHS
Actuating Force 3 oz (0.8337 N)
View Details