Crouzet Motor, Stepper Gear, 2-Ph, 10.7R, 0.59A; Stepper Motor Type Crouzet 82929001

Description
MOTOR, STEPPER GEAR, 2-PH, 10.7R, 0.59A; Stepper Motor Type:Single Shaft; Motor Size:-; Coil Type:DC; Step Angle:7.5°; Torque Max:3.49N-m; Current Rating:590mA; Voltage Rating Max:-; No. of Wires:4; External Length:64mm RoHS Compliant: Yes
Datasheet
Description
MOTOR, STEPPER GEAR, 2-PH, 10.7R, 0.59A; Stepper Motor Type:Single Shaft; Motor Size:-; Coil Type:DC; Step Angle:7.5°; Torque Max:3.49N-m; Current Rating:590mA; Voltage Rating Max:-; No. of Wires:4; External Length:64mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor, Stepper Gear, 2-Ph, 10.7R, 0.59A; Stepper Motor Type Crouzet - 01AC6371 - Newark, An Avnet Company
Chicago, IL, United States
Motor, Stepper Gear, 2-Ph, 10.7R, 0.59A; Stepper Motor Type Crouzet
01AC6371
Motor, Stepper Gear, 2-Ph, 10.7R, 0.59A; Stepper Motor Type Crouzet 01AC6371
MOTOR, STEPPER GEAR, 2-PH, 10.7R, 0.59A; Stepper Motor Type:Single Shaft; Motor Size:-; Coil Type:DC; Step Angle:7.5°; Torque Max:3.49N-m; Current Rating:590mA; Voltage Rating Max:-; No. of Wires:4; External Length:64mm RoHS Compliant: Yes

MOTOR, STEPPER GEAR, 2-PH, 10.7R, 0.59A; Stepper Motor Type:Single Shaft; Motor Size:-; Coil Type:DC; Step Angle:7.5°; Torque Max:3.49N-m; Current Rating:590mA; Voltage Rating Max:-; No. of Wires:4; External Length:64mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 01AC6371
Product Name Motor, Stepper Gear, 2-Ph, 10.7R, 0.59A; Stepper Motor Type Crouzet
Step Angle 7.50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - 42HSM Series (0.9 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Micro Stepper Motor - 1511P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details
Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Brushless DC-Flat Motors Series 2610 ... B SC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 2.49 in-oz/amp (17.6 mN-m/amp)
Gear Type Spur
View Details