Crouzet Motor, Stepper Gear, 4-Ph, 46R, 0.28A; Stepper Motor Type Crouzet 82924062

Description
MOTOR, STEPPER GEAR, 4-PH, 46R, 0.28A; Stepper Motor Type:Single Shaft; Motor Size:-; Coil Type:DC; Step Angle:7.5°; Torque Max:12.63N-m; Current Rating:280mA; Voltage Rating Max:-; No. of Wires:4; External Length:45.5mm RoHS Compliant: Yes
Datasheet
Description
MOTOR, STEPPER GEAR, 4-PH, 46R, 0.28A; Stepper Motor Type:Single Shaft; Motor Size:-; Coil Type:DC; Step Angle:7.5°; Torque Max:12.63N-m; Current Rating:280mA; Voltage Rating Max:-; No. of Wires:4; External Length:45.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor, Stepper Gear, 4-Ph, 46R, 0.28A; Stepper Motor Type Crouzet - 01AC6370 - Newark, An Avnet Company
Chicago, IL, United States
Motor, Stepper Gear, 4-Ph, 46R, 0.28A; Stepper Motor Type Crouzet
01AC6370
Motor, Stepper Gear, 4-Ph, 46R, 0.28A; Stepper Motor Type Crouzet 01AC6370
MOTOR, STEPPER GEAR, 4-PH, 46R, 0.28A; Stepper Motor Type:Single Shaft; Motor Size:-; Coil Type:DC; Step Angle:7.5°; Torque Max:12.63N-m; Current Rating:280mA; Voltage Rating Max:-; No. of Wires:4; External Length:45.5mm RoHS Compliant: Yes

MOTOR, STEPPER GEAR, 4-PH, 46R, 0.28A; Stepper Motor Type:Single Shaft; Motor Size:-; Coil Type:DC; Step Angle:7.5°; Torque Max:12.63N-m; Current Rating:280mA; Voltage Rating Max:-; No. of Wires:4; External Length:45.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 01AC6370
Product Name Motor, Stepper Gear, 4-Ph, 46R, 0.28A; Stepper Motor Type Crouzet
Step Angle 7.50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors Series DM1220 Two phase with Disc Magnet, 20 steps per revolution microstepping motor -  - FAULHABER MICROMO
Specs
Current per Phase 0.2200 amps
Holding Torque 1 In-oz (0 N-cm)
Step Angle 18.00 degrees
View Details
Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Stepper Motors - 5350372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 0 In-oz (0 N-cm)
Step Angle 0.90 degrees
Units Metric
View Details
DSMH Series Hybrid Stepping Motor - Model DSM2845H-16065 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 13 In-oz (9 N-cm)
Step Angle 1.80 degrees
View Details