Crouzet Motor, Stepper Gear, 2-Ph, 10.7R, 0.59A; Stepper Motor Type Crouzet 82924036

Description
MOTOR, STEPPER GEAR, 2-PH, 10.7R, 0.59A; Stepper Motor Type:Single Shaft; Motor Size:-; Coil Type:DC; Step Angle:7.5°; Torque Max:1.67N-m; Current Rating:590mA; Voltage Rating Max:-; No. of Wires:4; External Length:45.5mm RoHS Compliant: Yes
Description
MOTOR, STEPPER GEAR, 2-PH, 10.7R, 0.59A; Stepper Motor Type:Single Shaft; Motor Size:-; Coil Type:DC; Step Angle:7.5°; Torque Max:1.67N-m; Current Rating:590mA; Voltage Rating Max:-; No. of Wires:4; External Length:45.5mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Crouzet stepper gearmotor (part number 01AC6361) is a 2-phase motor designed for precision control applications. It features a nominal power of 1.7W and operates at a speed of 500 RPM, with a step angle of 7.5 degrees, allowing for 48 steps per revolution. The motor has a phase resistance of 10.7 ohms and a current rating of 0.59A per phase. This gearmotor includes a gearbox with a ratio of 60, enhancing its torque capabilities. The maximum torque output is rated at 1.67 N-m, making it suitable for applications requiring significant force. The motor is constructed with a dielectric rating compliant with CEI60335 standards and operates effectively within a temperature range of -30°C to +70°C. It is equipped with four output leads (AWG24) and has a weight of approximately 250 grams. The motor is RoHS compliant, ensuring it meets environmental regulations. This stepper motor is ideal for projects that require reliable and precise motion control.

Datasheet Summary
Powered by GS/AI

The Crouzet stepper gearmotor (part number 01AC6361) is a 2-phase motor designed for precision control applications. It features a nominal power of 1.7W and operates at a speed of 500 RPM, with a step angle of 7.5 degrees, allowing for 48 steps per revolution. The motor has a phase resistance of 10.7 ohms and a current rating of 0.59A per phase. This gearmotor includes a gearbox with a ratio of 60, enhancing its torque capabilities. The maximum torque output is rated at 1.67 N-m, making it suitable for applications requiring significant force. The motor is constructed with a dielectric rating compliant with CEI60335 standards and operates effectively within a temperature range of -30°C to +70°C. It is equipped with four output leads (AWG24) and has a weight of approximately 250 grams. The motor is RoHS compliant, ensuring it meets environmental regulations. This stepper motor is ideal for projects that require reliable and precise motion control.

Suppliers

Company
Product
Description
Supplier Links
Motor, Stepper Gear, 2-Ph, 10.7R, 0.59A; Stepper Motor Type Crouzet - 01AC6361 - Newark, An Avnet Company
Chicago, IL, United States
Motor, Stepper Gear, 2-Ph, 10.7R, 0.59A; Stepper Motor Type Crouzet
01AC6361
Motor, Stepper Gear, 2-Ph, 10.7R, 0.59A; Stepper Motor Type Crouzet 01AC6361
MOTOR, STEPPER GEAR, 2-PH, 10.7R, 0.59A; Stepper Motor Type:Single Shaft; Motor Size:-; Coil Type:DC; Step Angle:7.5°; Torque Max:1.67N-m; Current Rating:590mA; Voltage Rating Max:-; No. of Wires:4; External Length:45.5mm RoHS Compliant: Yes

MOTOR, STEPPER GEAR, 2-PH, 10.7R, 0.59A; Stepper Motor Type:Single Shaft; Motor Size:-; Coil Type:DC; Step Angle:7.5°; Torque Max:1.67N-m; Current Rating:590mA; Voltage Rating Max:-; No. of Wires:4; External Length:45.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 01AC6361
Product Name Motor, Stepper Gear, 2-Ph, 10.7R, 0.59A; Stepper Motor Type Crouzet
Step Angle 7.50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 3863 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 48.0 VDC
Torque Constant 11.29 in-oz/amp (79.7 mN-m/amp)
Rotor Inertia 0.0016 oz-in-sec² (0.0115 kg-cm²)
View Details
Micro Stepper Motor - 1511P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details
Stepper Motors - 8928726 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 4 In-oz (3 N-cm)
Step Angle 1.80 degrees
Units Metric
View Details
DSMH Series Hybrid Stepping Motor - Model DSM8680H-18275 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 637 In-oz (450 N-cm)
Step Angle 1.80 degrees
View Details