Crouzet Stepper Motor, 0.5Nm, 7.5W; Stepper Motor Type Crouzet 82924028

Description
STEPPER MOTOR, 0.5NM, 7.5W; Stepper Motor Type:Single Shaft; Motor Size:-; Coil Type:DC; Step Angle:7.5°; Torque Max:0.5N-m; Current Rating:-; Voltage Rating Max:-; No. of Wires:4; External Length:45.5mm; Shaft Diameter:3.5mm RoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR, 0.5NM, 7.5W; Stepper Motor Type:Single Shaft; Motor Size:-; Coil Type:DC; Step Angle:7.5°; Torque Max:0.5N-m; Current Rating:-; Voltage Rating Max:-; No. of Wires:4; External Length:45.5mm; Shaft Diameter:3.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor, 0.5Nm, 7.5W; Stepper Motor Type Crouzet - 68R2018 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor, 0.5Nm, 7.5W; Stepper Motor Type Crouzet
68R2018
Stepper Motor, 0.5Nm, 7.5W; Stepper Motor Type Crouzet 68R2018
STEPPER MOTOR, 0.5NM, 7.5W; Stepper Motor Type:Single Shaft; Motor Size:-; Coil Type:DC; Step Angle:7.5°; Torque Max:0.5N-m; Current Rating:-; Voltage Rating Max:-; No. of Wires:4; External Length:45.5mm; Shaft Diameter:3.5mm RoHS Compliant: Yes

STEPPER MOTOR, 0.5NM, 7.5W; Stepper Motor Type:Single Shaft; Motor Size:-; Coil Type:DC; Step Angle:7.5°; Torque Max:0.5N-m; Current Rating:-; Voltage Rating Max:-; No. of Wires:4; External Length:45.5mm; Shaft Diameter:3.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 68R2018
Product Name Stepper Motor, 0.5Nm, 7.5W; Stepper Motor Type Crouzet
Step Angle 7.50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - 57HYM Series (0.9 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 7.8 VDC
Number of Leads 4 to 6 #
View Details
Micro Stepper Motor - 1511P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details
Specs
Holding Torque 142 In-oz (100 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 0.0033 oz-in-sec² (0.0230 kg-cm²)
View Details