Crouzet Motor, Stepper Gear, 2-Ph, 10.7R, 0.59A; Stepper Motor Type Crouzet 82924027

Description
MOTOR, STEPPER GEAR, 2-PH, 10.7R, 0.59A; Stepper Motor Type:Single Shaft; Motor Size:-; Coil Type:Bipolar; Step Angle:7.5°; Torque Max:1.39N-m; Current Rating:590mA; Voltage Rating Max:-; No. of Wires:4; External Length:45.5mm RoHS Compliant: Yes
Datasheet
Description
MOTOR, STEPPER GEAR, 2-PH, 10.7R, 0.59A; Stepper Motor Type:Single Shaft; Motor Size:-; Coil Type:Bipolar; Step Angle:7.5°; Torque Max:1.39N-m; Current Rating:590mA; Voltage Rating Max:-; No. of Wires:4; External Length:45.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor, Stepper Gear, 2-Ph, 10.7R, 0.59A; Stepper Motor Type Crouzet - 01AC6358 - Newark, An Avnet Company
Chicago, IL, United States
Motor, Stepper Gear, 2-Ph, 10.7R, 0.59A; Stepper Motor Type Crouzet
01AC6358
Motor, Stepper Gear, 2-Ph, 10.7R, 0.59A; Stepper Motor Type Crouzet 01AC6358
MOTOR, STEPPER GEAR, 2-PH, 10.7R, 0.59A; Stepper Motor Type:Single Shaft; Motor Size:-; Coil Type:Bipolar; Step Angle:7.5°; Torque Max:1.39N-m; Current Rating:590mA; Voltage Rating Max:-; No. of Wires:4; External Length:45.5mm RoHS Compliant: Yes

MOTOR, STEPPER GEAR, 2-PH, 10.7R, 0.59A; Stepper Motor Type:Single Shaft; Motor Size:-; Coil Type:Bipolar; Step Angle:7.5°; Torque Max:1.39N-m; Current Rating:590mA; Voltage Rating Max:-; No. of Wires:4; External Length:45.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 01AC6358
Product Name Motor, Stepper Gear, 2-Ph, 10.7R, 0.59A; Stepper Motor Type Crouzet
Step Angle 7.50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Holding Torque 142 In-oz (100 N-cm)
Step Angle 0.90 degrees
Rotor Inertia 0.0040 oz-in-sec² (0.0280 kg-cm²)
View Details
Stepper Motors Series AM1020 Two phase, 20 steps per revolution -  - FAULHABER MICROMO
Specs
Current per Phase 0.0900 amps
Holding Torque 0 In-oz (0 N-cm)
Step Angle 18.00 degrees
View Details
Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Stepper Motor - Hansen Series 119-4 Size 19 Step Gear Motor (2
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Continuous Torque 6.2 to 21.9 In-lbs (7.21 to 25.22 kg-cm)
View Details