Crouzet Stepper Motors 82910502

Description
Unipolar Stepper Motor Permanent Magnet Frame Size 24 Step 140mA 17VDC
Request a Quote Datasheet
Description
Unipolar Stepper Motor Permanent Magnet Frame Size 24 Step 140mA 17VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 82910502-ND - DigiKey
Thief River Falls, MN, United States
Stepper Motors
82910502-ND
Stepper Motors 82910502-ND
Unipolar Stepper Motor Permanent Magnet Frame Size 24 Step 140mA 17VDC

Unipolar Stepper Motor Permanent Magnet Frame Size 24 Step 140mA 17VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Stepper Motors (rotary)
Product Number 82910502-ND
Product Name Stepper Motors
DC Voltage Range 17.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - 57HYD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 20.0 VDC
Number of Leads 4 to 8 #
View Details
42M100B Can Stack Stepper Mini Motor - 42M100B1B - Portescap
Specs
DC Voltage Range 5.0 VDC
Current per Phase 0.4000 amps
Holding Torque 7 In-oz (5 N-cm)
View Details
2 suppliers
Stepper Motor - TorquePower™ Plus TPP11M - ElectroCraft
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 8.2 VDC
Current per Phase 1.5 amps
View Details