Crouzet DC Motors 82890001

Description
Crouzet 82890001 DC Motor
Request a Quote Datasheet
Description
Crouzet 82890001 DC Motor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 3242954 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
3242954
DC Motors 3242954
Crouzet 82890001 DC Motor

Crouzet 82890001 DC Motor

Supplier's Site
Motors - AC, DC - 82890001-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
82890001-ND
Motors - AC, DC 82890001-ND
Brushed DC Motor Standard 3200 RPM 194W 24VDC

Brushed DC Motor Standard 3200 RPM 194W 24VDC

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category DC Motors DC Motors
Product Number 3242954 82890001-ND
Product Name DC Motors Motors - AC, DC
Commutation Brush Brush
Units Metric English
Shaft Size 0.315 inch (8.0 mm)
Shaft Speed 3200 rpm 3200 rpm
Length 5.02 inch (128 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMM Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 79.6 to 10354.0 In-lbs (91.73 to 11939 kg-cm)
Features Torque Motor
View Details
16DCP Athlonix - Graphite Brush DC Motor - 16DCP 26G1/G2 205P - Portescap
Specs
Commutation Brush
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
212 oz-in Min.Holding torque, NEMA size 23 Frame Hybrid Stepper Motor - S9123M-D40 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Size 0.250 inch (6.3 mm)
Shaft Orientation Double-ended
Length 4.00 inch (102 mm)
View Details
DC-Micromotors Series 2224 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 2.07 in-oz/amp (14.6 mN-m/amp)
Rotor Inertia 3.82E-5 oz-in-sec² (2.70E-4 kg-cm²)
View Details