Crouzet Geared Dc Motor, 0Vdc To 12Vdc, 7.2Rpm; Dc Motor Type Crouzet 82869009

Description
GEARED DC MOTOR, 0VDC TO 12VDC, 7.2RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:7.2rpm; Torque Max:2N-m; Power Rating:3.9W; Gear Ratio TO: 1:600; Motor Size:32mm; External Length:79.6mm RoHS Compliant: Yes
Datasheet
Description
GEARED DC MOTOR, 0VDC TO 12VDC, 7.2RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:7.2rpm; Torque Max:2N-m; Power Rating:3.9W; Gear Ratio TO: 1:600; Motor Size:32mm; External Length:79.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Geared Dc Motor, 0Vdc To 12Vdc, 7.2Rpm; Dc Motor Type Crouzet - 28C5089 - Newark, An Avnet Company
Chicago, IL, United States
Geared Dc Motor, 0Vdc To 12Vdc, 7.2Rpm; Dc Motor Type Crouzet
28C5089
Geared Dc Motor, 0Vdc To 12Vdc, 7.2Rpm; Dc Motor Type Crouzet 28C5089
GEARED DC MOTOR, 0VDC TO 12VDC, 7.2RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:7.2rpm; Torque Max:2N-m; Power Rating:3.9W; Gear Ratio TO: 1:600; Motor Size:32mm; External Length:79.6mm RoHS Compliant: Yes

GEARED DC MOTOR, 0VDC TO 12VDC, 7.2RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:7.2rpm; Torque Max:2N-m; Power Rating:3.9W; Gear Ratio TO: 1:600; Motor Size:32mm; External Length:79.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gearmotors
Product Number 28C5089
Product Name Geared Dc Motor, 0Vdc To 12Vdc, 7.2Rpm; Dc Motor Type Crouzet
Commutation Brush
DC Voltage Range 12.0 VDC
Output Power 0.0052 HP
Continuous Torque 17.7 In-lbs (20.41 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

SXA Gear Motor, 200V Batteryless - SXA20AW_-VL155-50 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 2.68 HP
Gearbox Ratio 50 : 1
Units Metric
View Details
10mm micro linear servo 50:1 gearing - P8-10-50-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
Garbage Recyling Door Gear Motor - PGM.P042 series - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.0268 HP
Gear Type Planetary
View Details