Bodine Electric Company Metric 42R-E Series Parallel Shaft AC Gearmotor 1683

Description
Metric mounting threads and metric drive shaft dimensions. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. Permanently lubricated gearing utilizing semi-fluid grease for long life. Selective hardened helical gearing for quietness and high output to size ratio.
Request a Quote
Description
Metric mounting threads and metric drive shaft dimensions. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. Permanently lubricated gearing utilizing semi-fluid grease for long life. Selective hardened helical gearing for quietness and high output to size ratio.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metric 42R-E Series Parallel Shaft AC Gearmotor - 1683 - Bodine Electric Company
Peosta, IA, United States
Metric 42R-E Series Parallel Shaft AC Gearmotor
1683
Metric 42R-E Series Parallel Shaft AC Gearmotor 1683
Metric mounting threads and metric drive shaft dimensions. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. Permanently lubricated gearing utilizing semi-fluid grease for long life. Selective hardened helical gearing for quietness and high output to size ratio.
  • Metric mounting threads and metric drive shaft dimensions.
  • Unvented gearhousing.
  • Industrial lip type seals on motor and output shafts.
  • Needle bearings throughout for increased radial load capacity and long life.
  • Permanently lubricated gearing utilizing semi-fluid grease for long life.
  • Selective hardened helical gearing for quietness and high output to size ratio.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 1683
Product Name Metric 42R-E Series Parallel Shaft AC Gearmotor
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
Output Power 0.1333 HP
Continuous Current 0.7800 amps
Unlock Full Specs
to access all available technical data

Similar Products

Metric 34R-3F Series AC Right Angle Gearmotor - 1491 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
View Details
33A-WX Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1168 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 180.0 VDC
Output Power 0.1429 HP
View Details
48R-5H Series 3-Phase AC Inverter Duty Right Angle Gearmotor - 2282 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
View Details
42R6-5L/H Series AC PSC 3-Wire Right Angle Hollow Shaft Gearmotor - 3/4-Inch - 1534 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
AC Motor Features Reversible
View Details