Crouzet Geared Dc Motor, 0Vdc To 12Vdc, 13Rpm; Dc Motor Type Crouzet 82869008

Description
GEARED DC MOTOR, 0VDC TO 12VDC, 13RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:13rpm; Torque Max:2N-m; Power Rating:3.9W; Gear Ratio TO: 1:320; Motor Size:32mm; External Length:79.6mm; Body Diameter:32.2mm
Datasheet
Description
GEARED DC MOTOR, 0VDC TO 12VDC, 13RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:13rpm; Torque Max:2N-m; Power Rating:3.9W; Gear Ratio TO: 1:320; Motor Size:32mm; External Length:79.6mm; Body Diameter:32.2mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Geared Dc Motor, 0Vdc To 12Vdc, 13Rpm; Dc Motor Type Crouzet - 28C5088 - Newark, An Avnet Company
Chicago, IL, United States
Geared Dc Motor, 0Vdc To 12Vdc, 13Rpm; Dc Motor Type Crouzet
28C5088
Geared Dc Motor, 0Vdc To 12Vdc, 13Rpm; Dc Motor Type Crouzet 28C5088
GEARED DC MOTOR, 0VDC TO 12VDC, 13RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:13rpm; Torque Max:2N-m; Power Rating:3.9W; Gear Ratio TO: 1:320; Motor Size:32mm; External Length:79.6mm; Body Diameter:32.2mm

GEARED DC MOTOR, 0VDC TO 12VDC, 13RPM; DC Motor Type:Brushed; Supply Voltage VDC:12V; Rotational Speed Max:13rpm; Torque Max:2N-m; Power Rating:3.9W; Gear Ratio TO: 1:320; Motor Size:32mm; External Length:79.6mm; Body Diameter:32.2mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gearmotors
Product Number 28C5088
Product Name Geared Dc Motor, 0Vdc To 12Vdc, 13Rpm; Dc Motor Type Crouzet
Commutation Brush
DC Voltage Range 12.0 VDC
Output Power 0.0052 HP
Continuous Torque 17.7 In-lbs (20.41 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Spur Gearbox - S15**...12MS... - Constar Motion Co., Ltd
Specs
DC Voltage Range 5.0 VDC
Gear Type Spur
Gearbox Ratio 2 to 7 : 1
View Details
Stepper Motors - 403-1029-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
100mm mini linear servo - P16-100-22-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297E-48V GP42-100 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
View Details