Bodine Electric Company 42R-5N Series 3-Phase AC Inverter Duty Right Angle Gearmotor 2272

Description
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Fan cooled for high output power. Aluminum center ring and endshields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. Permanently lubricated with high-performance lubricant. Bronze worm gear for high shock load capability. Hardened and ground worm for high strength and long life.
Request a Quote
Description
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Fan cooled for high output power. Aluminum center ring and endshields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. Permanently lubricated with high-performance lubricant. Bronze worm gear for high shock load capability. Hardened and ground worm for high strength and long life.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
42R-5N Series 3-Phase AC Inverter Duty Right Angle Gearmotor - 2272 - Bodine Electric Company
Peosta, IA, United States
42R-5N Series 3-Phase AC Inverter Duty Right Angle Gearmotor
2272
42R-5N Series 3-Phase AC Inverter Duty Right Angle Gearmotor 2272
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Fan cooled for high output power. Aluminum center ring and endshields for high thermal efficiency and light weight. Unvented gearhousing for universal horizontal mounting. Industrial lip type seals on motor and output shafts. Needle bearings throughout for increased radial load capacity and long life. Permanently lubricated with high-performance lubricant. Bronze worm gear for high shock load capability. Hardened and ground worm for high strength and long life.
  • Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed.
  • Fan cooled for high output power.
  • Aluminum center ring and endshields for high thermal efficiency and light weight.
  • Unvented gearhousing for universal horizontal mounting.
  • Industrial lip type seals on motor and output shafts.
  • Needle bearings throughout for increased radial load capacity and long life.
  • Permanently lubricated with high-performance lubricant.
  • Bronze worm gear for high shock load capability.
  • Hardened and ground worm for high strength and long life.
Supplier's Site

Technical Specifications

  Bodine Electric Company
Product Category Gearmotors
Product Number 2272
Product Name 42R-5N Series 3-Phase AC Inverter Duty Right Angle Gearmotor
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 0.3750 HP
Continuous Current 1.9 amps
Unlock Full Specs
to access all available technical data

Similar Products

42R-HG Series Parallel Shaft AC 3-Phase Inverter Duty Gearmotor - 2245 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details
30R-D Series Parallel Shaft AC Gearmotor - 5471 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
Metric K-2 Series Parallel Shaft AC Gearmotor - 1753 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
View Details
42R Series AC 3-Phase Inverter Duty Motor - 2235 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
Output Power 0.3750 HP
View Details
2 suppliers