Crouzet Motors - AC, DC 82860004

Description
Brushed DC Motor Standard 3700 RPM 3.9W 24VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 3700 RPM 3.9W 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 966-1864-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
966-1864-ND
Motors - AC, DC 966-1864-ND
Brushed DC Motor Standard 3700 RPM 3.9W 24VDC

Brushed DC Motor Standard 3700 RPM 3.9W 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 966-1864-ND
Product Name Motors - AC, DC
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0052 HP
Unlock Full Specs
to access all available technical data

Similar Products

DC Core Motor - C2430R - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 5.76E-4 HP
View Details
30ECA64 Large Bone Orthopedic Surgical Motor - 30ECA64 8B 6 - Portescap
Specs
Commutation Brushless
DC Voltage Range 14.8 VDC
Torque Constant 1.22 in-oz/amp (8.6 mN-m/amp)
View Details
Brushed Motors - MMP S14-247E-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details