Crouzet DC Motors 82860003

Description
Crouzet 82860003 DC Motor
Request a Quote
Description
Crouzet 82860003 DC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 4095282 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
4095282
DC Motors 4095282
Crouzet 82860003 DC Motor

Crouzet 82860003 DC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 4095282
Product Name DC Motors
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

DC-Gearmotors Series 1512 ... SR IE2-8 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.01 in-oz/amp (7.15 mN-m/amp)
Rotor Inertia 1.27E-6 oz-in-sec² (9.00E-6 kg-cm²)
View Details
24A-Z Series DC Parallel Shaft SCR Rated 90V & 180V Gearmotors - 1241 - Bodine Electric Company
Specs
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
Output Power 0.0500 HP
View Details
DC Coreless Motor/Driving Series - L0408N3M - Constar Motion Co., Ltd
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.4 VDC
Output Power 2.14E-4 HP
View Details
Torque Motor - TML Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 216.8 to 9469.0 In-lbs (250 to 10918 kg-cm)
Features Torque Motor
View Details