Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
GEARMOTORS
CROUZET
82830533 -- GEAR MOTOR
Crouzet
Gear Motor
82830533
Description
GEAR MOTOR 29V 3780RPM. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
GEAR MOTOR 29V 3780RPM. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Gear Motor
77939497
Gear Motor
77939497
GEAR MOTOR 29V 3780RPM. FREE 2 YEAR RADWELL WARRANTY
GEAR MOTOR 29V 3780RPM. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Gearmotors
Product Number
77939497
Product Name
Gear Motor
Unlock Full Specs
to access all available technical data
Similar Products
FAULHABER MICROMO
Brushless DC-Gearmotors Series 1515 ... B 4 Pole Technology
Series 1515 ... B 4 Pole Technology
Specs
Motor Type
DC Motor; Stepper Motor
Commutation
Brushless
DC Voltage Range
6.0 VDC
View Details
Shenzhen Yunhongda Motor Co., LTD.
12Mm Worm Gearbox Micro Gear Motor
YHD-N20-1000K
Specs
DC Construction
Coreless / Slotless
Standard DC Voltage
6V
DC Voltage Range
6.0 VDC
View Details
Shenzhen Power Motor Industrial Co., Ltd.
PGM.W66 Gear motor
Specs
DC Voltage Range
220.0 VDC
Output Power
0.0909 HP
Continuous Current
0.3000 amps
View Details
ElectroCraft
DC Right Angle Gearmotor
MobilePower MP26
Specs
Motor Type
DC Motor
Commutation
Brush
DC Construction
Permanent Magnet
View Details