Crouzet Motors - AC, DC 82800036

Description
Brushed DC Motor Standard 2000 RPM 16.3W 12VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 2000 RPM 16.3W 12VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 82800036-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
82800036-ND
Motors - AC, DC 82800036-ND
Brushed DC Motor Standard 2000 RPM 16.3W 12VDC

Brushed DC Motor Standard 2000 RPM 16.3W 12VDC

Buy Now Datasheet
DC Motors - 4095305 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
4095305
DC Motors 4095305
Crouzet 82800036 DC Motor

Crouzet 82800036 DC Motor

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category DC Motors DC Motors
Product Number 82800036-ND 4095305
Product Name Motors - AC, DC DC Motors
Commutation Brush Brush
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0218 HP
Continuous Torque 0.7 In-lbs (0.7653 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMB+ Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 191.2 to 197345.1 In-lbs (220 to 227551 kg-cm)
Shaft Speed 143 to 4590 rpm
View Details
DC-Micromotors Series 3863 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 48.0 VDC
Torque Constant 11.29 in-oz/amp (79.7 mN-m/amp)
Rotor Inertia 0.0016 oz-in-sec² (0.0115 kg-cm²)
View Details
High Pressure High Temperature Downhole Brushless DC (BLDC) Motor - DII30-80-007A - Sensata Technologies
Specs
Commutation Brushless
Standard DC Voltage 9V
Continuous Torque 20.1 In-lbs (23.16 kg-cm)
View Details
Ultrasonic DC Motor For Electric Toothbrush - YHD-1612 - Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 3.7 VDC
View Details