Crouzet Motors - AC, DC 82740002

Description
Brushed DC Motor Standard 3000 RPM 15.8W 24VDC
Request a Quote Datasheet
Description
Brushed DC Motor Standard 3000 RPM 15.8W 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 966-1482-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
966-1482-ND
Motors - AC, DC 966-1482-ND
Brushed DC Motor Standard 3000 RPM 15.8W 24VDC

Brushed DC Motor Standard 3000 RPM 15.8W 24VDC

Buy Now Datasheet
Dc Motor, 16W, 3000Rpm, 24Vdc; Dc Motor Type Crouzet - 49AC1661 - Newark, An Avnet Company
Chicago, IL, United States
Dc Motor, 16W, 3000Rpm, 24Vdc; Dc Motor Type Crouzet
49AC1661
Dc Motor, 16W, 3000Rpm, 24Vdc; Dc Motor Type Crouzet 49AC1661
DC MOTOR, 16W, 3000RPM, 24VDC; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:3000rpm; Torque Max:35mN-m; Power Rating:16W; Motor Size:36mm; External Length:77mm; Product Range:827400 Series

DC MOTOR, 16W, 3000RPM, 24VDC; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:3000rpm; Torque Max:35mN-m; Power Rating:16W; Motor Size:36mm; External Length:77mm; Product Range:827400 Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category DC Motors DC Motors
Product Number 966-1482-ND 49AC1661
Product Name Motors - AC, DC Dc Motor, 16W, 3000Rpm, 24Vdc; Dc Motor Type Crouzet
Commutation Brush Brush
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC 24.0 VDC
Output Power 0.0212 HP 0.0214 HP
Continuous Torque 0.3 In-lbs (0.3574 kg-cm) 0.3 In-lbs (0.3571 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Motors - AC, DC - 403-1049-ND - DigiKey
Specs
Commutation Brush
DC Voltage Range 7.5 VDC
Output Power 0.0043 HP
View Details
34B-WX Series Parallel Shaft BLDC Gearmotor - 1120 - Bodine Electric Company
Specs
Commutation Brushless
DC Voltage Range 130.0 VDC
Output Power 0.2000 HP
View Details
Brushless DC-Flat Motors Series 1509 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.5041 in-oz/amp (3.56 mN-m/amp)
View Details
 - PT.3440013-8101 DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brush
DC Voltage Range 13.0 VDC
Output Power 0.1403 HP
View Details