Crouzet Dc Motor, 3.2W, 3500Rpm, 24Vdc; Dc Motor Type Crouzet 82720002

Description
DC MOTOR, 3.2W, 3500RPM, 24VDC; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:3500rpm; Torque Max:7mN-m; Power Rating:3.2W; Motor Size:27.5mm; External Length:58.5mm; Product Range:827200 Series
Datasheet
Description
DC MOTOR, 3.2W, 3500RPM, 24VDC; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:3500rpm; Torque Max:7mN-m; Power Rating:3.2W; Motor Size:27.5mm; External Length:58.5mm; Product Range:827200 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Motor, 3.2W, 3500Rpm, 24Vdc; Dc Motor Type Crouzet - 49AC1660 - Newark, An Avnet Company
Chicago, IL, United States
Dc Motor, 3.2W, 3500Rpm, 24Vdc; Dc Motor Type Crouzet
49AC1660
Dc Motor, 3.2W, 3500Rpm, 24Vdc; Dc Motor Type Crouzet 49AC1660
DC MOTOR, 3.2W, 3500RPM, 24VDC; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:3500rpm; Torque Max:7mN-m; Power Rating:3.2W; Motor Size:27.5mm; External Length:58.5mm; Product Range:827200 Series

DC MOTOR, 3.2W, 3500RPM, 24VDC; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:3500rpm; Torque Max:7mN-m; Power Rating:3.2W; Motor Size:27.5mm; External Length:58.5mm; Product Range:827200 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DC Motors
Product Number 49AC1660
Product Name Dc Motor, 3.2W, 3500Rpm, 24Vdc; Dc Motor Type Crouzet
Commutation Brush
DC Voltage Range 24.0 VDC
Output Power 0.0043 HP
Unlock Full Specs
to access all available technical data

Similar Products

Frameless Brushless DC (BLDC) Motor - DIP20-06-HPZ - Sensata Technologies
Specs
Commutation Brushless
Continuous Torque 0.5 In-lbs (0.6122 kg-cm)
View Details
DC-Micromotors Series 3257 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 3.89 in-oz/amp (27.5 mN-m/amp)
Rotor Inertia 5.81E-4 oz-in-sec² (0.0041 kg-cm²)
View Details
Brushless Motors - MMP BL44-297F-36V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Continuous Current 1.5 amps
View Details
FRAMELESS MOTOR - 38FSF09-D01003-01 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 16 in-oz/amp (113 mN-m/amp)
Output Power 0.0402 HP
View Details