Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
UNIVERSAL PROCESS CONTROLLERS
CROUZET
82520421 -- SYNCHRONOUS MOTOR 825204 V=115 HZ=50/60 DIR.=2 CROUZET
Crouzet
Synchronous Motor 825204 V=115 Hz=50/60 Dir.=2 Crouzet
82520421
Description
Synchronous Motor 825204 V=115 Hz=50/60 Dir.=2
Newark, An Avnet Company
Done
Description
Synchronous Motor 825204 V=115 Hz=50/60 Dir.=2
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Synchronous Motor 825204 V=115 Hz=50/60 Dir.=2 Crouzet
05J0660
Synchronous Motor 825204 V=115 Hz=50/60 Dir.=2 Crouzet
05J0660
Synchronous Motor 825204 V=115 Hz=50/60 Dir.=2
Synchronous Motor 825204 V=115 Hz=50/60 Dir.=2
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Universal Process Controllers
Product Number
05J0660
Product Name
Synchronous Motor 825204 V=115 Hz=50/60 Dir.=2 Crouzet
Unlock Full Specs
to access all available technical data
Similar Products
WAGO
Proportional valve controller
750-632
View Details
Allen-Bradley / Rockwell Automation
SLC 5/03 16K Controller
1747-L532
Specs
Form Factor
Chassis
Standards and Compliance
Other; GOST,KC,MARINE
View Details
DOD Technologies Inc.
SkyView 16-Channel Configurable Controller
Specs
Features
Datalogger
Interface
Digital Front Panel
View Details
Automationdirect.com
Process Control and Measurement
View Details