Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AC MOTORS
CROUZET
82520014 -- MOTORS - AC, DC
Crouzet
Motors - AC, DC
82520014
Description
Synchronous AC Motor Standard 250 RPM 3.5W 230 ~ 240VAC
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Synchronous AC Motor Standard 250 RPM 3.5W 230 ~ 240VAC
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
82520014-ND
Motors - AC, DC
82520014-ND
Synchronous AC Motor Standard 250 RPM 3.5W 230 ~ 240VAC
Synchronous AC Motor Standard 250 RPM 3.5W 230 ~ 240VAC
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
AC Motors
Product Number
82520014-ND
Product Name
Motors - AC, DC
AC Construction
Synchronous
Output Power
0.0047 HP
Continuous Torque
0.3 In-lbs (0.3827 kg-cm)
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
AT2001 | Motor module, straight, with connection cables for infeed
View Details
Tecnotion
Frameless Torque Motor
QTR-105
Specs
Commutation
Brushless
AC Construction
Synchronous
Phase
Three-phase
View Details
Shenzhen Power Motor Industrial Co., Ltd.
PU.4515220-7301 Universal motor
Specs
AC Construction
Universal
AC Voltage & Frequency
220V/60Hz
Output Power
0.1072 HP
View Details
ElectroCraft
Housed AC Motor
SolidPower SPP37T
Specs
AC Voltage & Frequency
208-230/240V 60Hz
Output Power
0.3300 HP
Continuous Current
0.9000 amps
View Details