Crouzet Motors - AC, DC 82344934

Description
Synchronous AC Motor Gearmotor 12 RPM 3W 115VAC
Request a Quote Datasheet
Description
Synchronous AC Motor Gearmotor 12 RPM 3W 115VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 966-82344934-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
966-82344934-ND
Motors - AC, DC 966-82344934-ND
Synchronous AC Motor Gearmotor 12 RPM 3W 115VAC

Synchronous AC Motor Gearmotor 12 RPM 3W 115VAC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Gearmotors
Product Number 966-82344934-ND
Product Name Motors - AC, DC
Motor Type AC Motor
AC Construction Synchronous
Output Power 0.0040 HP
Continuous Torque 4.4 In-lbs (5.1 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

SXP Gear Motor, 400V Batteryless - SXP15DW_-VL090-10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 2.01 HP
Gearbox Ratio 10 : 1
Units Metric
View Details
Stepper Motors - 403-1028-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
Brushless DC-Flat Motors Series 1509 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
50mm mini linear servo - P16-50-22-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details