The Crouzet AC Motor, part number 01AC6356, operates at a power rating of 3 Watts and is designed for constant speed operation, which is dependent on the supply frequency. It features a permanent magnet rotor and has a maximum torque of 0.5 Nm. The motor is capable of a wide range of speeds, with specific output speeds available based on gear ratios. The direction of rotation can be controlled by a long-life mechanical anti-return device. This motor is rated for an ambient temperature range of -5°C to +60°C and has a maximum temperature rise of 55°C. It has a weight of 160 grams and a protection rating of IP40. The motor is suitable for various applications where precise speed control and reliability are required.
AC Motor Type:Synchronous; Rotation Direction:CW (Clockwise); Supply Voltage VAC:230V; Frequency:50Hz; Rotational Speed Max:1rpm; Input Power:3.5W; Starting Torque:0.5N-m; Gear Ratio TO: 1:-; Operating Temperature Min:-5°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Gearmotors |
| Product Number | 01AC6356 |
| Product Name | Ac Motor Type Crouzet |
| Gearbox Ratio | 1 : 1 |