Crouzet AC Motors 82334736

Description
Crouzet 82334736 AC Geared Motor
Request a Quote
Description
Crouzet 82334736 AC Geared Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 1812422 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
1812422
AC Motors 1812422
Crouzet 82334736 AC Geared Motor

Crouzet 82334736 AC Geared Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Gearmotors
Product Number 1812422
Product Name AC Motors
Motor Type AC Motor
AC Construction Synchronous geared
Continuous Torque 4.4 In-lbs (5.1 kg-cm)
Gear Type Ovoid
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Metric 42R-GB Series AC Right Angle Gearmotor - 1262 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Single-phase
View Details
DC Geared Motor - WG4 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Gear Type Worm
View Details
50mm mini linear servo - P16-50-64-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 9.6 VDC
View Details