ElectroCraft Motor MP36-WR-032V24-400-X

Description
MOTOR, 4-POLE, RH SHAFT, 32.00 RATIO, 24V, GEAR RELEASE, STANDARD BRAKE, NO ENCODER. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, 4-POLE, RH SHAFT, 32.00 RATIO, 24V, GEAR RELEASE, STANDARD BRAKE, NO ENCODER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 120684809 - Radwell International
Willingboro, NJ, United States
MOTOR, 4-POLE, RH SHAFT, 32.00 RATIO, 24V, GEAR RELEASE, STANDARD BRAKE, NO ENCODER. FREE 2 YEAR RADWELL WARRANTY

MOTOR, 4-POLE, RH SHAFT, 32.00 RATIO, 24V, GEAR RELEASE, STANDARD BRAKE, NO ENCODER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Motor -  - Radwell International
Willingboro, NJ, United States
Motor
Motor
ELECTROCRAFT Motors/GearBox/Clutc h MP36-WR-032V24-400-X

ELECTROCRAFT Motors/GearBox/Clutch MP36-WR-032V24-400-X

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 120684809
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

SXA Gear Motor, 400V Batteryless - SXA15DW_-VL090-05 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 2.01 HP
Gearbox Ratio 5 : 1
Units Metric
View Details
B2010A4 Autoclavable Slotted Brushless DC Gearmotor - B2010A4000 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 40.0 VDC
View Details
Brushless DC-Servomotors Series 0515 ... B 2 Pole Technology, sensorless -  - FAULHABER MICROMO
Specs
Motor Type Servomotor; Stepper Motor
Commutation Brushless
DC Voltage Range 6.0 VDC
View Details
DC Motors - 4179661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 4.1 In-lbs (4.7 kg-cm)
View Details