Crouzet AC Motors 82334726

Description
Crouzet 82334726 AC Geared Motor
Request a Quote
Description
Crouzet 82334726 AC Geared Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 1812438 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
1812438
AC Motors 1812438
Crouzet 82334726 AC Geared Motor

Crouzet 82334726 AC Geared Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Gearmotors
Product Number 1812438
Product Name AC Motors
Motor Type AC Motor
AC Construction Synchronous geared
Continuous Torque 4.4 In-lbs (5.1 kg-cm)
Gear Type Ovoid
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Flat DC-Micromotors Series 1506 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 6.0 VDC
Torque Constant 0.6584 in-oz/amp (4.65 mN-m/amp)
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
 - PGM.WH60DL-179-1317Q Gear motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Output Power 0.0188 HP
View Details
Precision Gearmotor with Spur Gearbox - 1638...16MS... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gear Type Spur
View Details