Crouzet Ac Motor Type Crouzet 82334514

Description
AC Motor Type:Synchronous; Rotation Direction:CW (Clockwise); Supply Voltage VAC:230V; Frequency:50Hz; Rotational Speed Max:60rpm; Input Power:3.5W; Starting Torque:0.5N-m; Gear Ratio TO: 1:-; Operating Temperature Min:-5°C RoHS Compliant: Yes
Datasheet
Description
AC Motor Type:Synchronous; Rotation Direction:CW (Clockwise); Supply Voltage VAC:230V; Frequency:50Hz; Rotational Speed Max:60rpm; Input Power:3.5W; Starting Torque:0.5N-m; Gear Ratio TO: 1:-; Operating Temperature Min:-5°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Motor Type Crouzet - 01AC6350 - Newark, An Avnet Company
Chicago, IL, United States
Ac Motor Type Crouzet
01AC6350
Ac Motor Type Crouzet 01AC6350
AC Motor Type:Synchronous; Rotation Direction:CW (Clockwise); Supply Voltage VAC:230V; Frequency:50Hz; Rotational Speed Max:60rpm; Input Power:3.5W; Starting Torque:0.5N-m; Gear Ratio TO: 1:-; Operating Temperature Min:-5°C RoHS Compliant: Yes

AC Motor Type:Synchronous; Rotation Direction:CW (Clockwise); Supply Voltage VAC:230V; Frequency:50Hz; Rotational Speed Max:60rpm; Input Power:3.5W; Starting Torque:0.5N-m; Gear Ratio TO: 1:-; Operating Temperature Min:-5°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Gearmotors
Product Number 01AC6350
Product Name Ac Motor Type Crouzet
Gearbox Ratio 1 : 1
Unlock Full Specs
to access all available technical data

Similar Products

T16-100-64-12-R Linear Track Servo - T16-100-64-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 64 : 1
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
DC Motors - 8777168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Gear Type Planetary; Planetary
View Details
435 To 1 Gear Ratio, Reversible 6V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0040B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details