Crouzet AC Motors 82 524 013

Description
Crouzet 82524013 AC Geared Motor
Request a Quote
Description
Crouzet 82524013 AC Geared Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 2044816 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
2044816
AC Motors 2044816
Crouzet 82524013 AC Geared Motor

Crouzet 82524013 AC Geared Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Motors
Product Number 2044816
Product Name AC Motors
AC Construction Synchronous geared
AC Motor Features Reversible
Continuous Torque 4.4 In-lbs (5.1 kg-cm)
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 2821665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 5.36 HP
Shaft Speed 1450 rpm
View Details
Frameless Torque Motor - QTL-210 - Tecnotion
Specs
Commutation Brushless
AC Construction Synchronous
Phase Three-phase
View Details
AC Motor Model PM58 - PM5816-1 - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
AC Construction Induction
AC Voltage & Frequency 120V/60Hz
Output Power 0.0168 HP
View Details
Universal Motor - YHD-7620 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Universal
Continuous Current 0.6000 amps
Shaft Speed 20000 rpm
View Details