RS Components, Ltd. AC Motors 2821665

Description
TEC Motors 4.043TECAB35-IE3 AC Motor
Request a Quote
Description
TEC Motors 4.043TECAB35-IE3 AC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 2821665 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
2821665
AC Motors 2821665
TEC Motors 4.043TECAB35-IE3 AC Motor

TEC Motors 4.043TECAB35-IE3 AC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Motors
Product Number 2821665
Product Name AC Motors
Output Power 5.36 HP
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 7736872 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Construction Induction geared; Induction
Phase Three-phase
AC Motor Features Reversible
View Details
AC Motors - 621269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 40.21 HP
Shaft Speed 1475 rpm
View Details
AC Motors - 2821625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 147 HP
Shaft Speed 1782 rpm
View Details
AC Motors - 7793746 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Construction Synchronous geared
Phase Single-phase
Continuous Torque 0.5 In-lbs (0.6000 kg-cm)
View Details