Blacoh Fluid Control, Inc. VALVES BP-075-PP-T-M

Description
3/4" POLY BACK PRESSURE VALVE, PTFE, NPT, 250 PSI SPRING/PVC TOP
Request a Quote
Description
3/4" POLY BACK PRESSURE VALVE, PTFE, NPT, 250 PSI SPRING/PVC TOP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VALVES - BP-075-PP-T-M - Blacoh Fluid Control, Inc.
Riverside, CA, United States
3/4" POLY BACK PRESSURE VALVE, PTFE, NPT, 250 PSI SPRING/PVC TOP

3/4" POLY BACK PRESSURE VALVE, PTFE, NPT, 250 PSI SPRING/PVC TOP

Supplier's Site

Technical Specifications

  Blacoh Fluid Control, Inc.
Product Category Industrial Valves
Product Number BP-075-PP-T-M
Product Name VALVES
Valve Type Back Flow
Primary Material PP
Valve Size 0.75 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-100-SS-T - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 1.00 inch (25.40 mm)
View Details
VALVES - BP-049-PVDF-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.50 inch (12.70 mm)
View Details
VALVES - BP-050-PVDF-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.50 inch (12.70 mm)
View Details
VALVES - BP-100-CPVC-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 1.00 inch (25.40 mm)
View Details