Crouzet 81529016

Description
In line fixed uni-directional flow rate reducer Manufacturer Series = 81 Inlet Port Type = Tube Tube Inlet Port = 4mm Outlet Port Type = Tube Minimum Outlet Pressure = 2bar Maximum Outlet Pressure = 8bar Hazardous Area Certification = ATEX
Request a Quote
Description
In line fixed uni-directional flow rate reducer Manufacturer Series = 81 Inlet Port Type = Tube Tube Inlet Port = 4mm Outlet Port Type = Tube Minimum Outlet Pressure = 2bar Maximum Outlet Pressure = 8bar Hazardous Area Certification = ATEX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6556868 - RS Components, Ltd.
Corby, Northants, United Kingdom
In line fixed uni-directional flow rate reducer Manufacturer Series = 81 Inlet Port Type = Tube Tube Inlet Port = 4mm Outlet Port Type = Tube Minimum Outlet Pressure = 2bar Maximum Outlet Pressure = 8bar Hazardous Area Certification = ATEX

In line fixed uni-directional flow rate reducer
Manufacturer Series = 81
Inlet Port Type = Tube
Tube Inlet Port = 4mm
Outlet Port Type = Tube
Minimum Outlet Pressure = 2bar
Maximum Outlet Pressure = 8bar
Hazardous Area Certification = ATEX

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Orifices and Flow Restrictors
Product Number 6556868
Connection 4mm
Unlock Full Specs
to access all available technical data

Similar Products

Single chamber orifice fitting - FPD201 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Connection Female NPT
Fitting / Connection Size 1/2 in. NPT female
Material Stainless
View Details
Compression Fittings - Tube Union, 3/16 inch OD, Type AM-3006 - AM-3006-21-SS - O'Keefe Controls Co.
Specs
Fitting Type Compression Fitting; Union
Connection Compression Fitting; Push-to-Connect; 3/16" OD Tube Compression
Fitting / Connection Size 3/16" OD Tube Compression
View Details
2.5 mm Brass Press-In Single-Orifice Restrictor for Gases -  - Lee Co. (The)
Specs
Connection Press-In - Into Plastic
Orifice Diameter 0.1000 inch (2.54 mm)
View Details
 - 1366512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Non-Return Check Valve
Connection 8mm
Fitting / Connection Size 8mm
View Details