Crouzet Relay, Timer; Product Range Crouzet 81506940

Description
RELAY, TIMER; Product Range:-; Timer Functions:-; No. of Timing Ranges:-; Time Min:-; Time Max:-; Timer Output:-; Supply Voltage Max:-; Current Rating Nom:-; Connection / Termination:-; Panel Cutout Height:30mm RoHS Compliant: Yes
Datasheet
Description
RELAY, TIMER; Product Range:-; Timer Functions:-; No. of Timing Ranges:-; Time Min:-; Time Max:-; Timer Output:-; Supply Voltage Max:-; Current Rating Nom:-; Connection / Termination:-; Panel Cutout Height:30mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Timer; Product Range Crouzet - 34B3521 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Timer; Product Range Crouzet
34B3521
Relay, Timer; Product Range Crouzet 34B3521
RELAY, TIMER; Product Range:-; Timer Functions:-; No. of Timing Ranges:-; Time Min:-; Time Max:-; Timer Output:-; Supply Voltage Max:-; Current Rating Nom:-; Connection / Termination:-; Panel Cutout Height:30mm RoHS Compliant: Yes

RELAY, TIMER; Product Range:-; Timer Functions:-; No. of Timing Ranges:-; Time Min:-; Time Max:-; Timer Output:-; Supply Voltage Max:-; Current Rating Nom:-; Connection / Termination:-; Panel Cutout Height:30mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Timers
Product Number 34B3521
Product Name Relay, Timer; Product Range Crouzet
Instrument Type Timer
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Timer, TH Series - TH-7PH - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Digital Timer, 0.1S-9999H, 24V, Dpdt; Product Range Finder - 25AC2412 - Newark, An Avnet Company
Specs
Instrument Type Timer
Technology Electronic
Number of Functions Multi
View Details
Clocks - 3663137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply DC/Battery
View Details