Crouzet AC Motors 80547020

Description
Crouzet 80547020 AC Geared Motor
Request a Quote Datasheet
Description
Crouzet 80547020 AC Geared Motor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 2044737 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
2044737
AC Motors 2044737
Crouzet 80547020 AC Geared Motor

Crouzet 80547020 AC Geared Motor

Supplier's Site
Geared Motor, 7.2W, 5Nm, 240Vac; Ac Motor Type Crouzet - 04J9488 - Newark, An Avnet Company
Chicago, IL, United States
Geared Motor, 7.2W, 5Nm, 240Vac; Ac Motor Type Crouzet
04J9488
Geared Motor, 7.2W, 5Nm, 240Vac; Ac Motor Type Crouzet 04J9488
GEARED MOTOR, 7.2W, 5NM, 240VAC; AC Motor Type:Synchronous; Rotation Direction:-; Supply Voltage VAC:240V; Frequency:50Hz; Rotational Speed Max:250rpm; Input Power:7.2W; Starting Torque:5N-m; Gear Ratio TO: 1:250; Product Range:

GEARED MOTOR, 7.2W, 5NM, 240VAC; AC Motor Type:Synchronous; Rotation Direction:-; Supply Voltage VAC:240V; Frequency:50Hz; Rotational Speed Max:250rpm; Input Power:7.2W; Starting Torque:5N-m; Gear Ratio TO: 1:250; Product Range:

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category AC Motors Gearmotors
Product Number 2044737 04J9488
Product Name AC Motors Geared Motor, 7.2W, 5Nm, 240Vac; Ac Motor Type Crouzet
AC Construction Synchronous geared
AC Motor Features Reversible
Continuous Torque 44.2 In-lbs (51.02 kg-cm)
Units Metric
Shaft Size 0.315 inch (8.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

845 To 1 Gear Ratio, Reversible 12V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0020C - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Gear Motor - YHD-25RGM370-45K - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
DC Voltage Range 2.7 VDC
Continuous Current 2.1 amps
View Details
Brushed DC Geared Motor - GB80 Series (80ZYT-180-24-300) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
10mm 252:1 micro linear servo - P8-10-252-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 252 : 1
View Details