Crouzet Motors - AC, DC 80281014

Description
Brushless (BLDC) DC Motor Gearmotor 108 RPM 150W 12 ~ 32VDC
Request a Quote Datasheet
Description
Brushless (BLDC) DC Motor Gearmotor 108 RPM 150W 12 ~ 32VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 966-1667-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
966-1667-ND
Motors - AC, DC 966-1667-ND
Brushless (BLDC) DC Motor Gearmotor 108 RPM 150W 12 ~ 32VDC

Brushless (BLDC) DC Motor Gearmotor 108 RPM 150W 12 ~ 32VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Gearmotors
Product Number 966-1667-ND
Product Name Motors - AC, DC
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 12.0 to 32.0 VDC
Output Power 0.2010 HP
Continuous Torque 43.4 In-lbs (50.01 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

P8 linear servo 25mm 252:1 - P8-25-252-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 252 : 1
View Details
Flat DC-Micromotors Series 1506 ... SR IE2-8 Precious Metal Commutation with integrated Encoder -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 1.01 in-oz/amp (7.15 mN-m/amp)
View Details
1075 To 1 Gear Ratio, Reversible 3V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0015A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
DC Voltage Range 3.0 VDC
Continuous Current 0.0060 amps
View Details
DC Motors - 420619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Commutation Brush
Continuous Torque 25.7 In-lbs (29.59 kg-cm)
View Details