Brushless (BLDC) DC Motor Servomotor 3000 RPM 170W Incremental 12 ~ 48VDC
DC BRUSHLESS MOTOR, 12V-48V, 4000RPM; DC Motor Type:Brushless; Supply Voltage VDC:48V; Rotational Speed Max:4000rpm; Torque Max:460mN-m; Power Rating:192W; Motor Size:-; External Length:143mm; Product Range:80 280 SMI21 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | DC Motors | Brushless Motors |
| Product Number | 966-1659-ND | 96Y8904 |
| Product Name | Motors - AC, DC | Dc Brushless Motor, 12V-48V, 4000Rpm; Dc Motor Type Crouzet |
| DC Voltage Range | 12.0 to 48.0 VDC | 48.0 VDC |
| Output Power | 0.2278 HP | 0.2573 HP |
| Continuous Torque | 6.1 In-lbs (6.99 kg-cm) | 4.1 In-lbs (4.69 kg-cm) |
| Units | English | |
| Shaft Speed | 3000 rpm |