Constar Motion Co., Ltd Brushless DC Motor/Outer Rotor BO4326NBH2B

Description
43mm Brushless DC Motor Diameter: 43mm Lengh : 16mm Voltage: 24V, 36V , 48V Max. output power : 32.7W Speed: 6600rpm Applications: Robotics, industrial automation, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .
Request a Quote Datasheet
Description
43mm Brushless DC Motor Diameter: 43mm Lengh : 16mm Voltage: 24V, 36V , 48V Max. output power : 32.7W Speed: 6600rpm Applications: Robotics, industrial automation, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brushless DC Motor/Outer Rotor - BO4326NBH2B - Constar Motion Co., Ltd
Futian, Shenzhen, China
Brushless DC Motor/Outer Rotor
BO4326NBH2B
Brushless DC Motor/Outer Rotor BO4326NBH2B
43mm Brushless DC Motor Diameter: 43mm Lengh : 16mm Voltage: 24V, 36V , 48V Max. output power : 32.7W Speed: 6600rpm Applications: Robotics, industrial automation, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .

43mm Brushless DC Motor
Diameter: 43mm Lengh : 16mm Voltage: 24V, 36V , 48V Max. output power : 32.7W Speed: 6600rpm
Applications: Robotics, industrial automation, etc.
Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver
The brushless dc motor (BLDC) utilizes electronic commutation instead of mechanical commutation which overcomes the weaknesses of contact-type (brush) commutation, while providing excellent reliability and extremely long lifetime. Attributes of the motor’s excellent performance include: high reliability, high rotational speed, excellent size to power ratio, high short-term overload capability, low EMI, good speed regulation .

Supplier's Site Datasheet

Technical Specifications

  Constar Motion Co., Ltd
Product Category Brushless Motors
Product Number BO4326NBH2B
Product Name Brushless DC Motor/Outer Rotor
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.9087 HP
Continuous Current 0.6000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motor/Inner Rotor, Slotless - B1329N2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
Standard DC Voltage 12V
View Details
Brushless DC Motor/Outer Rotor - BO1410NB2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
View Details
Brushless DC Motor/Inner Rotor, Slotless - B1230N2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
Standard DC Voltage 12V
View Details
Brushless motor/Brushless DC Motor/Inner Rotor, Slotless - B1023NH2B - Constar Motion Co., Ltd
Specs
Motor Type DC Motor
DC Construction Coreless / Slotless
DC Voltage Range 7.4 VDC
View Details