Crouzet AC Motors 80 547 017

Description
Crouzet 80547017 AC Geared Motor
Request a Quote
Description
Crouzet 80547017 AC Geared Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 2044771 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
2044771
AC Motors 2044771
Crouzet 80547017 AC Geared Motor

Crouzet 80547017 AC Geared Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Motors
Product Number 2044771
Product Name AC Motors
AC Construction Synchronous geared
AC Motor Features Reversible
Continuous Torque 44.2 In-lbs (51.02 kg-cm)
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 2821674 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 7.37 HP
Shaft Speed 1460 rpm
View Details
K-2 Series AC Induction Motor - 0710 - Bodine Electric Company
Specs
AC Construction Induction
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
 - PI.7520220-8303-AL Capacitor motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
AC Construction Induction
AC Voltage & Frequency 220V/60Hz
Output Power 0.0536 HP
View Details