Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AC MOTORS
CROUZET
80 337 507 -- AC MOTORS
Crouzet
AC Motors
80 337 507
Description
Crouzet 80337507 AC Geared Motor
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Crouzet 80337507 AC Geared Motor
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
1812797
AC Motors
1812797
Crouzet 80337507 AC Geared Motor
Crouzet 80337507 AC Geared Motor
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
AC Motors
Product Number
1812797
Product Name
AC Motors
AC Construction
Synchronous geared
Continuous Torque
44.2 In-lbs (51.02 kg-cm)
Units
Metric
Shaft Size
0.315 inch (8.0 mm)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
AC Motors
2821579
Specs
Output Power
0.2412 HP
Shaft Speed
1655 rpm
View Details
Tecnotion
Frameless Torque Motor
QTR-105
Specs
Commutation
Brushless
AC Construction
Synchronous
Phase
Three-phase
View Details
Pelonis Technologies, Inc.
AC Motor - C Frame Model PM48
PM4810-2
Specs
AC Voltage & Frequency
208-230/240V 60Hz
Output Power
0.0115 HP
Continuous Current
0.0740 amps
View Details
Shenzhen Yunhongda Motor Co., LTD.
Universal Motor
YHD-7020
Specs
AC Construction
Universal
Shaft Speed
8000 to 20000 rpm
View Details