310DB -- DB SERIES TIE ROD CYLINDER
Cross Manufacturing, Inc.
DB Series Tie Rod Cylinder
310DB
Suppliers
DB Series Tie Rod Cylinder
310DB
Technical Specifications
|
Product Category
|
Hydraulic Cylinders |
|
Product Number
|
310DB |
|
Product Name
|
DB Series Tie Rod Cylinder |
|
Stroke
|
10 inch (254 mm)
|
|
Rated Load/Force
|
17670 lbs (8014 kg)
|
|
Operating Pressure
|
2500 psi (1759 m H2O)
|
|
Bore Size
|
3 inch (76.2 mm)
|
|
Shaft Diameter
|
1.25 inch (31.75 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Stroke
2 inch (50.8 mm)
Rated Load/Force
3000 lbs (1361 kg)
Operating Pressure
3000 psi (2111 m H2O)
View Details
Bore Size
0.7500 to 8 inch (19.05 to 203 mm)
Cylinder Configuration
Simple
Cylinder Action
Double
View Details
Rated Load/Force
440924 lbs (199966 kg)
Body Material
Steel
View Details
Stroke
1.97 inch (50 mm)
Rated Load/Force
22000 lbs (9977 kg)
Operating Pressure
10153 psi (7145 m H2O)
View Details