Crocus Technology Cut Tape - TMR CURR SNSR -50/+50A,3V, 125C,16P SOIC CT431-HSWF50MR

Description
Cut Tape - TMR CURR SNSR -50/+50A,3V, 125C,16P SOIC
Request a Quote
Description
Cut Tape - TMR CURR SNSR -50/+50A,3V, 125C,16P SOIC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cut Tape - TMR CURR SNSR -50/+50A,3V, 125C,16P SOIC - CT431-HSWF50MR - Heilind Electronics, Inc.
Wilmington, MA, United States
Cut Tape - TMR CURR SNSR -50/+50A,3V, 125C,16P SOIC
CT431-HSWF50MR
Cut Tape - TMR CURR SNSR -50/+50A,3V, 125C,16P SOIC CT431-HSWF50MR
Cut Tape - TMR CURR SNSR -50/+50A,3V, 125C,16P SOIC

Cut Tape - TMR CURR SNSR -50/+50A,3V, 125C,16P SOIC

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Proximity Sensors
Product Number CT431-HSWF50MR
Product Name Cut Tape - TMR CURR SNSR -50/+50A,3V, 125C,16P SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
2D Dual-Channel Ultrasensitive Hall-Effect Latch - A1262LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
High precision confocal sensor for distance and thickness measurement - confocalDT IFS2407/90-0.3 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.2087 to 0.2205 inch (5.3 to 5.6 mm)
Operating Temperature 41 to 158 F (5 to 70 C)
View Details