Crocus Technology CUT TAPE TMR CURR SNSR,20/+20A 125C,16P SOIC CT431-HSWF20MR

Description
CUT TAPE TMR CURR SNSR,20/+20A 125C,16P SOIC
Request a Quote
Description
CUT TAPE TMR CURR SNSR,20/+20A 125C,16P SOIC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CUT TAPE TMR CURR SNSR,20/+20A 125C,16P SOIC - CT431-HSWF20MR - Heilind Electronics, Inc.
Wilmington, MA, United States
CUT TAPE TMR CURR SNSR,20/+20A 125C,16P SOIC
CT431-HSWF20MR
CUT TAPE TMR CURR SNSR,20/+20A 125C,16P SOIC CT431-HSWF20MR
CUT TAPE TMR CURR SNSR,20/+20A 125C,16P SOIC

CUT TAPE TMR CURR SNSR,20/+20A 125C,16P SOIC

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Proximity Sensors
Product Number CT431-HSWF20MR
Product Name CUT TAPE TMR CURR SNSR,20/+20A 125C,16P SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Controller with Antivalence Function - optoCONTROL CLS1000-QN-NPN - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details